Capital Lighting, Inc. 2357-10-64 Mid. Chandeliers-Glass Up 416825

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bordeaux Product Name: Ten Light Up Lighting Chandelier UPC: 093185032546 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bordeaux Product Name: Ten Light Up Lighting Chandelier UPC: 093185032546 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2357-10-64 Mid. Chandeliers-Glass Up - 416825 - Capital Lighting, Inc.
Columbus, OH, USA
2357-10-64 Mid. Chandeliers-Glass Up
416825
2357-10-64 Mid. Chandeliers-Glass Up 416825
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Bordeaux Product Name: Ten Light Up Lighting Chandelier UPC: 093185032546 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 26.00
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Bordeaux
Product Name: Ten Light Up Lighting Chandelier
UPC: 093185032546
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416825
Product Name 2357-10-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details