Capital Lighting, Inc. 2344-03-11 Mid. Chandeliers-Glass Down 416813

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Medium A-15 Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Mini Chandelier UPC: 093185032263 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Medium A-15 Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Mini Chandelier UPC: 093185032263 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2344-03-11 Mid. Chandeliers-Glass Down - 416813 - Capital Lighting, Inc.
Columbus, OH, USA
2344-03-11 Mid. Chandeliers-Glass Down
416813
2344-03-11 Mid. Chandeliers-Glass Down 416813
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Medium A-15 Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Mini Chandelier UPC: 093185032263 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Medium A-15
Qty: 3
Wattage: 60
Finish: Natural Iron
Product Name: Three Light Mini Chandelier
UPC: 093185032263
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416813
Product Name 2344-03-11 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details