Capital Lighting, Inc. 2344-09-11 Mid. Chandeliers-Glass Up 416812

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Type: Medium A-15 Qty: 9 Wattage: 60 Finish: Natural Iron Product Name: Nine Light Up Lighting Chandelier UPC: 093185032294 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Type: Medium A-15 Qty: 9 Wattage: 60 Finish: Natural Iron Product Name: Nine Light Up Lighting Chandelier UPC: 093185032294 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2344-09-11 Mid. Chandeliers-Glass Up - 416812 - Capital Lighting, Inc.
Columbus, OH, USA
2344-09-11 Mid. Chandeliers-Glass Up
416812
2344-09-11 Mid. Chandeliers-Glass Up 416812
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Type: Medium A-15 Qty: 9 Wattage: 60 Finish: Natural Iron Product Name: Nine Light Up Lighting Chandelier UPC: 093185032294 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 28.00
Bulb
Type: Medium A-15
Qty: 9
Wattage: 60
Finish: Natural Iron
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032294
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416812
Product Name 2344-09-11 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details