Capital Lighting, Inc. 2344-04-11 Pendants-Bowl Style 416811

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bowl Pendant UPC: 093185032270 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bowl Pendant UPC: 093185032270 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2344-04-11 Pendants-Bowl Style - 416811 - Capital Lighting, Inc.
Columbus, OH, USA
2344-04-11 Pendants-Bowl Style
416811
2344-04-11 Pendants-Bowl Style 416811
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bowl Pendant UPC: 093185032270 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Natural Iron
Product Name: Four Light Bowl Pendant
UPC: 093185032270
Category: Bowl Pendants
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416811
Product Name 2344-04-11 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details