Capital Lighting, Inc. 2344-05-11 Mid. Chandeliers-Glass Up 416810

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium A-15 Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Up Lighting Chandelier UPC: 093185032287 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium A-15 Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Up Lighting Chandelier UPC: 093185032287 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2344-05-11 Mid. Chandeliers-Glass Up - 416810 - Capital Lighting, Inc.
Columbus, OH, USA
2344-05-11 Mid. Chandeliers-Glass Up
416810
2344-05-11 Mid. Chandeliers-Glass Up 416810
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: Medium A-15 Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Up Lighting Chandelier UPC: 093185032287 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.00
Bulb
Type: Medium A-15
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Five Light Up Lighting Chandelier
UPC: 093185032287
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416810
Product Name 2344-05-11 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details