PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Antique Bronze
Product Name: Ten Light Up Lighting Chandelier
UPC: 093185032430
Category: Chandeliers
Glass: Mica Flake
Shipped Via: NO
Chain: 3`
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416808 |
| Product Name | 2352-10-32 Mid. Chandeliers-Glass Up |
| Application | Residential |