Capital Lighting, Inc. 2350-01-64 Mini Pendants-Rod 416806

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185032362 Category: Mini Pendants Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185032362 Category: Mini Pendants Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2350-01-64 Mini Pendants-Rod - 416806 - Capital Lighting, Inc.
Columbus, OH, USA
2350-01-64 Mini Pendants-Rod
416806
2350-01-64 Mini Pendants-Rod 416806
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185032362 Category: Mini Pendants Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Mini Pendant
UPC: 093185032362
Category: Mini Pendants
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416806
Product Name 2350-01-64 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details