Capital Lighting, Inc. FL6205ASTB Lamps-Floor Lamps 416677

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Astral Bronze Weight: 17.47 Product Name: One Light Floor Lamp UPC: 014817340648 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Astral Bronze Weight: 17.47 Product Name: One Light Floor Lamp UPC: 014817340648 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6205ASTB Lamps-Floor Lamps - 416677 - Capital Lighting, Inc.
Columbus, OH, USA
FL6205ASTB Lamps-Floor Lamps
416677
FL6205ASTB Lamps-Floor Lamps 416677
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Astral Bronze Weight: 17.47 Product Name: One Light Floor Lamp UPC: 014817340648 Category: Lamps Glass: Natural Textured Linen Shipped Via: Oversized Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Astral Bronze
Weight: 17.47
Product Name: One Light Floor Lamp
UPC: 014817340648
Category: Lamps
Glass: Natural Textured Linen
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416677
Product Name FL6205ASTB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details