Capital Lighting, Inc. SF251DBZ Semi-Flush Mts.-Drum Shade 416656

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Weight: 3.74 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817343397 Category: Semi Flush Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Weight: 3.74 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817343397 Category: Semi Flush Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF251DBZ Semi-Flush Mts.-Drum Shade - 416656 - Capital Lighting, Inc.
Columbus, OH, USA
SF251DBZ Semi-Flush Mts.-Drum Shade
416656
SF251DBZ Semi-Flush Mts.-Drum Shade 416656
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Bronze Weight: 3.74 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817343397 Category: Semi Flush Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Bronze
Weight: 3.74
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817343397
Category: Semi Flush
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416656
Product Name SF251DBZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details