Capital Lighting, Inc. P1137DBZ Mini Pendants-Drum Shades 416600

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Dark Bronze Weight: 3.69 Product Name: One Light Mini Pendants UPC: 014817343380 Category: Pendants Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Dark Bronze Weight: 3.69 Product Name: One Light Mini Pendants UPC: 014817343380 Category: Pendants Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1137DBZ Mini Pendants-Drum Shades - 416600 - Capital Lighting, Inc.
Columbus, OH, USA
P1137DBZ Mini Pendants-Drum Shades
416600
P1137DBZ Mini Pendants-Drum Shades 416600
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Dark Bronze Weight: 3.69 Product Name: One Light Mini Pendants UPC: 014817343380 Category: Pendants Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.25
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Dark Bronze
Weight: 3.69
Product Name: One Light Mini Pendants
UPC: 014817343380
Category: Pendants
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416600
Product Name P1137DBZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details