Capital Lighting, Inc. 2283-03-41 Pendants-Bowl Style 416585

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Bowl Pendant UPC: 093185031488 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Bowl Pendant UPC: 093185031488 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2283-03-41 Pendants-Bowl Style - 416585 - Capital Lighting, Inc.
Columbus, OH, USA
2283-03-41 Pendants-Bowl Style
416585
2283-03-41 Pendants-Bowl Style 416585
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Bowl Pendant UPC: 093185031488 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Bowl Pendant
UPC: 093185031488
Category: Bowl Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416585
Product Name 2283-03-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details