Capital Lighting, Inc. 2282-02-41 Island/Pool Table-2 Light Bar 416583

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Light UPC: 093185031426 Category: Island Pendants Glass: Patterned Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Light UPC: 093185031426 Category: Island Pendants Glass: Patterned Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2282-02-41 Island/Pool Table-2 Light Bar - 416583 - Capital Lighting, Inc.
Columbus, OH, USA
2282-02-41 Island/Pool Table-2 Light Bar
416583
2282-02-41 Island/Pool Table-2 Light Bar 416583
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Light UPC: 093185031426 Category: Island Pendants Glass: Patterned Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Rustic Sienna
Product Name: Two Light Island Light
UPC: 093185031426
Category: Island Pendants
Glass: Patterned Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416583
Product Name 2282-02-41 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details