Capital Lighting, Inc. 2154-05-41 Mid. Chandeliers-Glass Up 416575

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185030207 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185030207 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2154-05-41 Mid. Chandeliers-Glass Up - 416575 - Capital Lighting, Inc.
Columbus, OH, USA
2154-05-41 Mid. Chandeliers-Glass Up
416575
2154-05-41 Mid. Chandeliers-Glass Up 416575
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185030207 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Chandelier
UPC: 093185030207
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416575
Product Name 2154-05-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details