Capital Lighting, Inc. 2278-05-55 Mid. Chandeliers-Glass Up 416552

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Up Lighting Chandelier UPC: 093185031334 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Up Lighting Chandelier UPC: 093185031334 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2278-05-55 Mid. Chandeliers-Glass Up - 416552 - Capital Lighting, Inc.
Columbus, OH, USA
2278-05-55 Mid. Chandeliers-Glass Up
416552
2278-05-55 Mid. Chandeliers-Glass Up 416552
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Up Lighting Chandelier UPC: 093185031334 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Up Lighting Chandelier
UPC: 093185031334
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416552
Product Name 2278-05-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details