Capital Lighting, Inc. 2278-02-32 Pendants-Bowl Style 416551

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bowl Pendant UPC: 093185031310 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bowl Pendant UPC: 093185031310 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2278-02-32 Pendants-Bowl Style - 416551 - Capital Lighting, Inc.
Columbus, OH, USA
2278-02-32 Pendants-Bowl Style
416551
2278-02-32 Pendants-Bowl Style 416551
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bowl Pendant UPC: 093185031310 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bowl Pendant
UPC: 093185031310
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416551
Product Name 2278-02-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details