Capital Lighting, Inc. 2161-01-32 Flush Mounts-Bowl Style 416549

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Flush mount Ceiling Fixture UPC: 093185030238 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Flush mount Ceiling Fixture UPC: 093185030238 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2161-01-32 Flush Mounts-Bowl Style - 416549 - Capital Lighting, Inc.
Columbus, OH, USA
2161-01-32 Flush Mounts-Bowl Style
416549
2161-01-32 Flush Mounts-Bowl Style 416549
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Flush mount Ceiling Fixture UPC: 093185030238 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Flush mount Ceiling Fixture
UPC: 093185030238
Category: Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416549
Product Name 2161-01-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details