PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Flush mount Ceiling Fixture
UPC: 093185030290
Category: Flush Mounts
Glass: White Linen
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416546 |
| Product Name | 2161-02-55 Flush Mounts-Bowl Style |
| Application | Residential |