Capital Lighting, Inc. 2199-04-32 Flush Mounts-Bowl Style 416532

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Flush mount Ceiling Light UPC: 093185030665 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Flush mount Ceiling Light UPC: 093185030665 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2199-04-32 Flush Mounts-Bowl Style - 416532 - Capital Lighting, Inc.
Columbus, OH, USA
2199-04-32 Flush Mounts-Bowl Style
416532
2199-04-32 Flush Mounts-Bowl Style 416532
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Flush mount Ceiling Light UPC: 093185030665 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Flush mount Ceiling Light
UPC: 093185030665
Category: Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416532
Product Name 2199-04-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details