Capital Lighting, Inc. 2257-06-64 Island/Pool Table-4 Light + 416525

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185031068 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185031068 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2257-06-64 Island/Pool Table-4 Light + - 416525 - Capital Lighting, Inc.
Columbus, OH, USA
2257-06-64 Island/Pool Table-4 Light +
416525
2257-06-64 Island/Pool Table-4 Light + 416525
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Up Lighting Chandelier UPC: 093185031068 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Product Name: Six Light Up Lighting Chandelier
UPC: 093185031068
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416525
Product Name 2257-06-64 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details