Capital Lighting, Inc. 2231-02-32 Semi-Flush Mts.-Bowl Style 416518

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185030825 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185030825 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2231-02-32 Semi-Flush Mts.-Bowl Style - 416518 - Capital Lighting, Inc.
Columbus, OH, USA
2231-02-32 Semi-Flush Mts.-Bowl Style
416518
2231-02-32 Semi-Flush Mts.-Bowl Style 416518
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185030825 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Semi Flush Mount
UPC: 093185030825
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416518
Product Name 2231-02-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details