PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bordeaux
Product Name: Five Light Chandelier
UPC: 093185030740
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416513 |
| Product Name | 2219-05-64 Mid. Chandeliers-Glass Down |
| Application | Residential |