PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Semi Flush Mount
UPC: 093185030832
Category: Semi Flush Mounts
Glass: Satin Opal
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416509 |
| Product Name | 2231-02-55 Semi-Flush Mts.-Bowl Style |
| Application | Residential |