Capital Lighting, Inc. 2250-15-64 Large Chandeliers-Glass Shade 416508

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bordeaux Product Name: 15 Light Chandelier UPC: 093185030979 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bordeaux Product Name: 15 Light Chandelier UPC: 093185030979 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2250-15-64 Large Chandeliers-Glass Shade - 416508 - Capital Lighting, Inc.
Columbus, OH, USA
2250-15-64 Large Chandeliers-Glass Shade
416508
2250-15-64 Large Chandeliers-Glass Shade 416508
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Bordeaux Product Name: 15 Light Chandelier UPC: 093185030979 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 48.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Bordeaux
Product Name: 15 Light Chandelier
UPC: 093185030979
Category: Chandeliers
Glass: Tapioca
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416508
Product Name 2250-15-64 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details