Capital Lighting, Inc. 2231-12-32 Mid. Chandeliers-Glass Up 416506

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Antique Bronze Product Name: 12 Light Chandelier UPC: 093185030863 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Antique Bronze Product Name: 12 Light Chandelier UPC: 093185030863 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2231-12-32 Mid. Chandeliers-Glass Up - 416506 - Capital Lighting, Inc.
Columbus, OH, USA
2231-12-32 Mid. Chandeliers-Glass Up
416506
2231-12-32 Mid. Chandeliers-Glass Up 416506
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Antique Bronze Product Name: 12 Light Chandelier UPC: 093185030863 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Antique Bronze
Product Name: 12 Light Chandelier
UPC: 093185030863
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416506
Product Name 2231-12-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details