Capital Lighting, Inc. 2241-02-32 Semi-Flush Mts.-Bowl Style 416502

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185030917 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185030917 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2241-02-32 Semi-Flush Mts.-Bowl Style - 416502 - Capital Lighting, Inc.
Columbus, OH, USA
2241-02-32 Semi-Flush Mts.-Bowl Style
416502
2241-02-32 Semi-Flush Mts.-Bowl Style 416502
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185030917 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Semi Flush Mount
UPC: 093185030917
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416502
Product Name 2241-02-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details