Capital Lighting, Inc. F2344/4DBZ Island/Pool Table-Drum Shades 416456

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Dark Bronze Weight: 9.9 Product Name: Four Light Single Tier Chandelier UPC: 014817343366 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Dark Bronze Weight: 9.9 Product Name: Four Light Single Tier Chandelier UPC: 014817343366 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2344/4DBZ Island/Pool Table-Drum Shades - 416456 - Capital Lighting, Inc.
Columbus, OH, USA
F2344/4DBZ Island/Pool Table-Drum Shades
416456
F2344/4DBZ Island/Pool Table-Drum Shades 416456
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Dark Bronze Weight: 9.9 Product Name: Four Light Single Tier Chandelier UPC: 014817343366 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Length 17.00
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Dark Bronze
Weight: 9.9
Product Name: Four Light Single Tier Chandelier
UPC: 014817343366
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416456
Product Name F2344/4DBZ Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details