Capital Lighting, Inc. F2343/4DBZ Pendants-Drum Shade 416454

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Weight: 14.52 Product Name: Four Light Shade Pendant UPC: 014817343359 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Weight: 14.52 Product Name: Four Light Shade Pendant UPC: 014817343359 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2343/4DBZ Pendants-Drum Shade - 416454 - Capital Lighting, Inc.
Columbus, OH, USA
F2343/4DBZ Pendants-Drum Shade
416454
F2343/4DBZ Pendants-Drum Shade 416454
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Weight: 14.52 Product Name: Four Light Shade Pendant UPC: 014817343359 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Weight: 14.52
Product Name: Four Light Shade Pendant
UPC: 014817343359
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416454
Product Name F2343/4DBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details