Capital Lighting, Inc. F2345/6DBZ Island/Pool Table-Drum Shades 416453

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Length 16.75 Bulb Type: Halogen Qty: 6 Wattage: 75 Finish: Dark Bronze Weight: 19.36 Product Name: Six Light Single Tier Chandelier UPC: 014817343373 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Truck Safety Rating: UL Canopy: 19.5``x4.5``Rect. Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Length 16.75 Bulb Type: Halogen Qty: 6 Wattage: 75 Finish: Dark Bronze Weight: 19.36 Product Name: Six Light Single Tier Chandelier UPC: 014817343373 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Truck Safety Rating: UL Canopy: 19.5``x4.5``Rect. Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2345/6DBZ Island/Pool Table-Drum Shades - 416453 - Capital Lighting, Inc.
Columbus, OH, USA
F2345/6DBZ Island/Pool Table-Drum Shades
416453
F2345/6DBZ Island/Pool Table-Drum Shades 416453
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Length 16.75 Bulb Type: Halogen Qty: 6 Wattage: 75 Finish: Dark Bronze Weight: 19.36 Product Name: Six Light Single Tier Chandelier UPC: 014817343373 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Truck Safety Rating: UL Canopy: 19.5``x4.5``Rect. Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.75
Length 16.75
Bulb
Type: Halogen
Qty: 6
Wattage: 75
Finish: Dark Bronze
Weight: 19.36
Product Name: Six Light Single Tier Chandelier
UPC: 014817343373
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Truck
Safety Rating: UL
Canopy: 19.5``x4.5``Rect.
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416453
Product Name F2345/6DBZ Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details