Capital Lighting, Inc. F2346/4DBZ Mid. Chandeliers-Drum Shades 416451

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Dark Bronze Weight: 8.8 Product Name: Four Light Single Tier Chandelier UPC: 014817343403 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Dark Bronze Weight: 8.8 Product Name: Four Light Single Tier Chandelier UPC: 014817343403 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2346/4DBZ Mid. Chandeliers-Drum Shades - 416451 - Capital Lighting, Inc.
Columbus, OH, USA
F2346/4DBZ Mid. Chandeliers-Drum Shades
416451
F2346/4DBZ Mid. Chandeliers-Drum Shades 416451
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Dark Bronze Weight: 8.8 Product Name: Four Light Single Tier Chandelier UPC: 014817343403 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.75
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Dark Bronze
Weight: 8.8
Product Name: Four Light Single Tier Chandelier
UPC: 014817343403
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416451
Product Name F2346/4DBZ Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details