Capital Lighting, Inc. 17034-01-04 Exterior -Post/Pier Head 416295

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 000170340104 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 000170340104 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17034-01-04 Exterior -Post/Pier Head - 416295 - Capital Lighting, Inc.
Columbus, OH, USA
17034-01-04 Exterior -Post/Pier Head
416295
17034-01-04 Exterior -Post/Pier Head 416295
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 000170340104 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.25
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Post Lantern
UPC: 000170340104
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416295
Product Name 17034-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details