Capital Lighting, Inc. 17033-01-04 Exterior -Wall Mount 416290

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185029096 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185029096 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17033-01-04 Exterior -Wall Mount - 416290 - Capital Lighting, Inc.
Columbus, OH, USA
17033-01-04 Exterior -Wall Mount
416290
17033-01-04 Exterior -Wall Mount 416290
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185029096 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 11
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029096
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416290
Product Name 17033-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details