Capital Lighting, Inc. 2100-03-55 Pendants-Bowl Style 416282

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bowl Pendant UPC: 093185029904 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bowl Pendant UPC: 093185029904 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2100-03-55 Pendants-Bowl Style - 416282 - Capital Lighting, Inc.
Columbus, OH, USA
2100-03-55 Pendants-Bowl Style
416282
2100-03-55 Pendants-Bowl Style 416282
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bowl Pendant UPC: 093185029904 Category: Bowl Pendants Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bowl Pendant
UPC: 093185029904
Category: Bowl Pendants
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416282
Product Name 2100-03-55 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details