Capital Lighting, Inc. 17035-01-04 Exterior -Wall Mount 416279

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185041654 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185041654 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17035-01-04 Exterior -Wall Mount - 416279 - Capital Lighting, Inc.
Columbus, OH, USA
17035-01-04 Exterior -Wall Mount
416279
17035-01-04 Exterior -Wall Mount 416279
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185041654 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.25
Extension: 10.5
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041654
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416279
Product Name 17035-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details