Capital Lighting, Inc. 17035-01-28 Exterior -Wall Mount 416274

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041678 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041678 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17035-01-28 Exterior -Wall Mount - 416274 - Capital Lighting, Inc.
Columbus, OH, USA
17035-01-28 Exterior -Wall Mount
416274
17035-01-28 Exterior -Wall Mount 416274
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041678 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.25
Extension: 10.5
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041678
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416274
Product Name 17035-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details