Capital Lighting, Inc. 1728-03-41 Exterior -Hanging 416263

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Pendant UPC: 000017280341 Category: Outdoor Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Pendant UPC: 000017280341 Category: Outdoor Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1728-03-41 Exterior -Hanging - 416263 - Capital Lighting, Inc.
Columbus, OH, USA
1728-03-41 Exterior -Hanging
416263
1728-03-41 Exterior -Hanging 416263
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Pendant UPC: 000017280341 Category: Outdoor Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Outdoor Pendant
UPC: 000017280341
Category: Outdoor Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416263
Product Name 1728-03-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details