Capital Lighting, Inc. 1755-01-32 Exterior -Wall Mount 416261

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029270 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029270 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1755-01-32 Exterior -Wall Mount - 416261 - Capital Lighting, Inc.
Columbus, OH, USA
1755-01-32 Exterior -Wall Mount
416261
1755-01-32 Exterior -Wall Mount 416261
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029270 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029270
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416261
Product Name 1755-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details