Capital Lighting, Inc. 20007-02-17 Flush Mounts-Bowl Style 416254

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029607 Category: Fluorescent Indoor Lighting Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029607 Category: Fluorescent Indoor Lighting Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20007-02-17 Flush Mounts-Bowl Style - 416254 - Capital Lighting, Inc.
Columbus, OH, USA
20007-02-17 Flush Mounts-Bowl Style
416254
20007-02-17 Flush Mounts-Bowl Style 416254
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Chestnut Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029607 Category: Fluorescent Indoor Lighting Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.50
Bulb
Type: PLC
Qty: 2
Wattage: 13
Finish: Chestnut
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029607
Category: Fluorescent Indoor Lighting
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416254
Product Name 20007-02-17 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details