Capital Lighting, Inc. 20025-02-32 Flush Mounts-Bowl Style 416252

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029720 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029720 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20025-02-32 Flush Mounts-Bowl Style - 416252 - Capital Lighting, Inc.
Columbus, OH, USA
20025-02-32 Flush Mounts-Bowl Style
416252
20025-02-32 Flush Mounts-Bowl Style 416252
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029720 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.75
Bulb
Type: PLC
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029720
Category: Fluorescent Indoor Lighting
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416252
Product Name 20025-02-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details