PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Antique Bronze
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029669
Category: Fluorescent Indoor Lighting
Glass: Umber Linen
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416251 |
| Product Name | 20008-02-32 Flush Mounts-Bowl Style |
| Application | Residential |