Capital Lighting, Inc. 17045-01-41 Exterior -Wall Mount 416249

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042835 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042835 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17045-01-41 Exterior -Wall Mount - 416249 - Capital Lighting, Inc.
Columbus, OH, USA
17045-01-41 Exterior -Wall Mount
416249
17045-01-41 Exterior -Wall Mount 416249
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042835 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Extension: 12
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042835
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416249
Product Name 17045-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details