Capital Lighting, Inc. 17046-01-41 Exterior -Post/Pier Head 416247

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Post Lantern UPC: 093185042354 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Post Lantern UPC: 093185042354 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17046-01-41 Exterior -Post/Pier Head - 416247 - Capital Lighting, Inc.
Columbus, OH, USA
17046-01-41 Exterior -Post/Pier Head
416247
17046-01-41 Exterior -Post/Pier Head 416247
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Post Lantern UPC: 093185042354 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.50
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Post Lantern
UPC: 093185042354
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416247
Product Name 17046-01-41 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details