Capital Lighting, Inc. 1720-03-41 Exterior -Ceiling Mount 416245

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Rustic Sienna Product Name: Three Light Cast Aluminum Outdoor Close to Ceiling Light UPC: 093185029164 Category: Outdoor Ceiling Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Rustic Sienna Product Name: Three Light Cast Aluminum Outdoor Close to Ceiling Light UPC: 093185029164 Category: Outdoor Ceiling Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1720-03-41 Exterior -Ceiling Mount - 416245 - Capital Lighting, Inc.
Columbus, OH, USA
1720-03-41 Exterior -Ceiling Mount
416245
1720-03-41 Exterior -Ceiling Mount 416245
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Rustic Sienna Product Name: Three Light Cast Aluminum Outdoor Close to Ceiling Light UPC: 093185029164 Category: Outdoor Ceiling Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Rustic Sienna
Product Name: Three Light Cast Aluminum Outdoor Close to Ceiling Light
UPC: 093185029164
Category: Outdoor Ceiling Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416245
Product Name 1720-03-41 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details