Capital Lighting, Inc. 17076-01-41 Exterior -Wall Mount 416240

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185041791 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185041791 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17076-01-41 Exterior -Wall Mount - 416240 - Capital Lighting, Inc.
Columbus, OH, USA
17076-01-41 Exterior -Wall Mount
416240
17076-01-41 Exterior -Wall Mount 416240
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185041791 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 6.25
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041791
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416240
Product Name 17076-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details