Capital Lighting, Inc. 1776-01-28 Exterior -Wall Mount 416239

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041852 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041852 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1776-01-28 Exterior -Wall Mount - 416239 - Capital Lighting, Inc.
Columbus, OH, USA
1776-01-28 Exterior -Wall Mount
416239
1776-01-28 Exterior -Wall Mount 416239
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041852 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041852
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416239
Product Name 1776-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details