Capital Lighting, Inc. 1787-01-32 Exterior -Wall Mount 416235

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029362 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029362 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1787-01-32 Exterior -Wall Mount - 416235 - Capital Lighting, Inc.
Columbus, OH, USA
1787-01-32 Exterior -Wall Mount
416235
1787-01-32 Exterior -Wall Mount 416235
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029362 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029362
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416235
Product Name 1787-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details