Capital Lighting, Inc. 1798-01-04 Exterior -Post/Pier Head 416211

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042019 Category: Outdoor Post Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042019 Category: Outdoor Post Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1798-01-04 Exterior -Post/Pier Head - 416211 - Capital Lighting, Inc.
Columbus, OH, USA
1798-01-04 Exterior -Post/Pier Head
416211
1798-01-04 Exterior -Post/Pier Head 416211
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Post Mount Light UPC: 093185042019 Category: Outdoor Post Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Post Mount Light
UPC: 093185042019
Category: Outdoor Post Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416211
Product Name 1798-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details