Capital Lighting, Inc. 1815-01-41 Exterior -Post/Pier Head 416205

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Outdoor Post Mount Light UPC: 093185042415 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Outdoor Post Mount Light UPC: 093185042415 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1815-01-41 Exterior -Post/Pier Head - 416205 - Capital Lighting, Inc.
Columbus, OH, USA
1815-01-41 Exterior -Post/Pier Head
416205
1815-01-41 Exterior -Post/Pier Head 416205
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Outdoor Post Mount Light UPC: 093185042415 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic Sienna
Product Name: One Light Outdoor Post Mount Light
UPC: 093185042415
Category: Outdoor Post Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416205
Product Name 1815-01-41 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details