Capital Lighting, Inc. 18003-01-41 Exterior -Wall Mount 416204

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185029478 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185029478 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
18003-01-41 Exterior -Wall Mount - 416204 - Capital Lighting, Inc.
Columbus, OH, USA
18003-01-41 Exterior -Wall Mount
416204
18003-01-41 Exterior -Wall Mount 416204
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185029478 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029478
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416204
Product Name 18003-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details