Capital Lighting, Inc. 1814-01-41 Exterior -Wall Mount 416202

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042408 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042408 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1814-01-41 Exterior -Wall Mount - 416202 - Capital Lighting, Inc.
Columbus, OH, USA
1814-01-41 Exterior -Wall Mount
416202
1814-01-41 Exterior -Wall Mount 416202
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042408 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042408
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416202
Product Name 1814-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details