Capital Lighting, Inc. 1227-01-32DS Exterior -Wall Mount 416059

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028631 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028631 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1227-01-32DS Exterior -Wall Mount - 416059 - Capital Lighting, Inc.
Columbus, OH, USA
1227-01-32DS Exterior -Wall Mount
416059
1227-01-32DS Exterior -Wall Mount 416059
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028631 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 11.25
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028631
Category: Outdoor Dark Sky Compliant
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416059
Product Name 1227-01-32DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details